Neon Panel Indicator Amber Clear 208V ~ 250V Wire Leads - 4.6" (116.84mm)
VCC 2110A, 2111A, 2112A, 2113A and 2195A series non-replaceable neon indicator lights, feature a wide voltage range and low current rating whilst providing a bright indicator light suitable for a wide range of applications. These indicators are push fit mounted into a 8 mm panel cut out, and supplied with a push-on speed nut to secure.
Polycarbonate lens. White nylon housing
Lamp Base = Wire Terminal
Voltage Rating = 208 - 250 V ac
Length = 42.42 mm
NEON INDICATOR, 7.87MM, 250V, AMBER; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:7.87mm; Lens Shape:Round with Flat Top; Current Rating:1.9mA; Product Range:2111A Series RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
Product Number | 2111A3-ND | 8914067 | 05C1261 |
Product Name | Panel Indicators, Pilot Lights | Neon Indicator, 7.87Mm, 250V, Amber; Supply Voltage Vcc (Visual Communications Company) | |
Lamp Type | Neon | Halogen Lamps | |
LED Color | Orange | ||
Terminal Type | Wire Leads | Wire Leads | |
Width | 7.87 mm (0.3100 inch) |