General purpose torch lamp
Olive shape B3½ - 11mm Glass. P13.5s prefocus base. Krypton gas filled. High brightness alternative to vacuum types
Voltage Rating = 3.6 V
Lamp Base = P13.5s
Current Rating = 300 mA
Diameter = 11.3mm
Lamp Size = B3 1/2
Length = 29 mm
Lens Colour = Clear
Luminosity = 12 lm
Life Hours = 40h
RS Components, Ltd. | |
---|---|
Product Category | Pilot Lights and Indicator Lights |
Product Number | 104929 |
Lamp Type | Incandescent Lamps |