Bivar rectangular 2 mm x 3 mm through hole LEDs are ideal for applications where high luminous intensity and wide viewing angles are required. The rectangular package makes it ideal for creating bar graph displays when arranged in linear LED arrays. The standard lead frame LED is ideal for vertical spacer assemblies and right angle holder assemblies that require lead bends.
LED Colours = Green
Number of LEDs = 1
Mounting Type = PCB Mount
Number of Pins = 2
Viewing Angle = 30 °
Dominant Wavelength = 568 nm
LED Orientation = Right Angle
Dimensions = 4.3 x 6.1 x 6.4mm
Length = 4.3mm
Width = 6.1mm
RS Components, Ltd. | |
---|---|
Product Category | Pilot Lights and Indicator Lights |
Product Number | 9068989 |
Lamp Type | LED Lamps |