Brought to you under the trusted RS Brand, these MBC BA9s and MES E10 single chip LEDs are designed for use with transformer lamp holders. Featuring either a bayonet style or screw-in termination, the LED indicator lamps in this range are available in red, yellow, white, green and blue variants. RS Brand LED Indicator Lamps combine high brightness with long life and low energy consumption.
Centre base contact anode for dc use,Reverse polarity protection diode,100000h life expectancy
Voltage Rating = 6 V ac/dc
Light Output Colour = Yellow
Intensity = 630 mcd
Lamp Base = BA9s
Chip Type = Single Chip
Diameter = 10mm
Length = 24 mm
Peak Wavelength = 587 nm
Current Rating = 17 (dc) mA, 9 (dc) mA
Life Hours = 100000h
RS Components, Ltd. | |
---|---|
Product Category | Pilot Lights and Indicator Lights |
Product Number | 207551 |
Lamp Type | LED Lamps |