Neon Panel Indicator Red 105V ~ 125V Wire Leads - 4.6" (116.84mm)
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050A Series; Colour:Red RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
Product Number | 1050A1-ND | 18M7892 |
Product Name | Panel Indicators, Pilot Lights | Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) |
Lamp Type | Neon | |
LED Color | Red | |
Terminal Type | Wire Leads | Wire Leads |