TE Connectivity Antennas 2108783-2

Description
Body Features Product Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.535 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Cellular, Cat-M/NB-IoT, 5G Wireless Application : Cellular, LoRaWAN, Cat-M/NB-IoT, Bluetooth, LPWA, 5G, Wi-Fi, ISM Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1427 - 1608, 3300 - 3800, 1710 - 2900, 617 - 920 Frequency Category : 617 - 3800 Gain (Max) (DB) : 2, 2.5, 4.9, 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108783-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108783-2
Antennas 2108783-2
Body Features Product Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.535 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Cellular, Cat-M/NB-IoT, 5G Wireless Application : Cellular, LoRaWAN, Cat-M/NB-IoT, Bluetooth, LPWA, 5G, Wi-Fi, ISM Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1427 - 1608, 3300 - 3800, 1710 - 2900, 617 - 920 Frequency Category : 617 - 3800 Gain (Max) (DB) : 2, 2.5, 4.9, 3.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 1.5 G  [.052 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 3.18 MM  [.125 INCH ]
  • Product Length : 38 MM  [1.535 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Primary Application : Cellular, Cat-M/NB-IoT, 5G
  • Wireless Application : Cellular, LoRaWAN, Cat-M/NB-IoT, Bluetooth, LPWA, 5G, Wi-Fi, ISM

Mechanical Attachment


  • Mounting Type : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 1427 - 1608, 3300 - 3800, 1710 - 2900, 617 - 920
  • Frequency Category : 617 - 3800
  • Gain (Max) (DB) : 2, 2.5, 4.9, 3.2
  • Peak Gain (DBI) : 3 < 6
Supplier's Site Datasheet
RF Antennas - 2108783-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108783-2
RF Antennas 2108783-2
780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

Supplier's Site Datasheet
RF Antennas - 17-2108783-2TR-ND - DigiKey
Thief River Falls, MN, United States
780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

Supplier's Site Datasheet
RF Antennas - 17-2108783-2CT-ND - DigiKey
Thief River Falls, MN, United States
780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

Supplier's Site Datasheet
Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi; Antenna Type Te Connectivity - 83AH9391 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi; Antenna Type Te Connectivity
83AH9391
Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi; Antenna Type Te Connectivity 83AH9391
PCB ANTENNA, 3.3-3.8GHZ, 4.9DBI; Antenna Type:PCB; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:SMD; Gain:4.9dBi; VSWR:2.1; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, 3.3-3.8GHZ, 4.9DBI; Antenna Type:PCB; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:SMD; Gain:4.9dBi; VSWR:2.1; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd. DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2108783-2 2108783-2 17-2108783-2TR-ND 83AH9391
Product Name Antennas RF Antennas RF Antennas Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi; Antenna Type Te Connectivity
Applications Modem or Wireless Network; Cellular, LoRaWAN, Cat-M/NB-IoT, Bluetooth, LPWA, 5G, Wi-Fi, ISM CDMA, GSM, LTE Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 3800.0 MHz 780.0 to 3550.0 MHz 3300.0 to 3800.0 MHz
Gain 3 to 6 dB 2 to 4.9 dB 4.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108792-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108857-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513164-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers