TACO Communications Inc. 1.4 GHz Yagi Y1411

Description
The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna.
Description
The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna.

Suppliers

Company
Product
Description
Supplier Links
1.4 GHz Yagi - Y1411 - TACO Communications Inc.
Mechanicsburg, PA, USA
1.4 GHz Yagi
Y1411
1.4 GHz Yagi Y1411
The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna.

The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y1411
Product Name 1.4 GHz Yagi
Applications Modem or Wireless Network; TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 1428.0 to 1490.0 MHz
Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details