RS Components, Ltd. 1248664

Description
The ALPHA 1A is a low profile, T-Bar antenna tuned to quad band GSM/GPRS/3G/WiFi/ISM frequencies. Measuring 104 x 10.8 x 4 mm, The ALPHA 1A is easily mounted onto most surfaces using its adhesive base. It achieves a peak gain of 3.8 dBi. The Alpha 1A is supplied with a choice of RG174 coaxial cable lengths, all with an SMA male connector. ALPHA1A/1M/SMAM/S/S/ 11 - 1 metre cable (RS 124-8662). ALPHA1A/2.5M/SMAM/S/ S/11 - 2.5 metre cable (RS 124-8664) Operating Temperature: -20 to 80°C. Impedance: 50 Ω. Gain (peak): 3.8 dBi . VSWR: 2.0:1 max . Polarisation: Vertical / omnidirectional . Operating Frequencies . Quad Band GSM/GPRS & 2G: 950, 900, 1800, 1900MHz. 3G/UMTS: 2100MHz . WiFi/Bluetooth/ZigBe e: 2400 MHz. ISM: 868 MHz, 915 MHz. Dimensions . Length: 104 mm . Width: 10.8 mm . Height: 4 mm Internal/External = External Supported Frequency Bands = 1800 (Quad Band GSM/GPRS & 2G) MHz, 1900 (Quad Band GSM/GPRS & 2G) MHz, 2100 (3G/UMTS) MHz, 2400 (WiFi/Bluetooth) MHz, 2400 (ZigBee) MHz, 850 (Quad Band GSM/GPRS & 2G) MHz, 868 (ISM) MHz, 900 (Quad Band GSM/GPRS & 2G) MHz, 915 (ISM) MHz Connector Type = SMA Male Includes Lead = Yes Lead Length = 2.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1248664 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ALPHA 1A is a low profile, T-Bar antenna tuned to quad band GSM/GPRS/3G/WiFi/ISM frequencies. Measuring 104 x 10.8 x 4 mm, The ALPHA 1A is easily mounted onto most surfaces using its adhesive base. It achieves a peak gain of 3.8 dBi. The Alpha 1A is supplied with a choice of RG174 coaxial cable lengths, all with an SMA male connector. ALPHA1A/1M/SMAM/S/S/ 11 - 1 metre cable (RS 124-8662). ALPHA1A/2.5M/SMAM/S/ S/11 - 2.5 metre cable (RS 124-8664) Operating Temperature: -20 to 80°C. Impedance: 50 Ω. Gain (peak): 3.8 dBi . VSWR: 2.0:1 max . Polarisation: Vertical / omnidirectional . Operating Frequencies . Quad Band GSM/GPRS & 2G: 950, 900, 1800, 1900MHz. 3G/UMTS: 2100MHz . WiFi/Bluetooth/ZigBe e: 2400 MHz. ISM: 868 MHz, 915 MHz. Dimensions . Length: 104 mm . Width: 10.8 mm . Height: 4 mm Internal/External = External Supported Frequency Bands = 1800 (Quad Band GSM/GPRS & 2G) MHz, 1900 (Quad Band GSM/GPRS & 2G) MHz, 2100 (3G/UMTS) MHz, 2400 (WiFi/Bluetooth) MHz, 2400 (ZigBee) MHz, 850 (Quad Band GSM/GPRS & 2G) MHz, 868 (ISM) MHz, 900 (Quad Band GSM/GPRS & 2G) MHz, 915 (ISM) MHz Connector Type = SMA Male Includes Lead = Yes Lead Length = 2.5m

The ALPHA 1A is a low profile, T-Bar antenna tuned to quad band GSM/GPRS/3G/WiFi/ISM frequencies. Measuring 104 x 10.8 x 4 mm, The ALPHA 1A is easily mounted onto most surfaces using its adhesive base. It achieves a peak gain of 3.8 dBi. The Alpha 1A is supplied with a choice of RG174 coaxial cable lengths, all with an SMA male connector. ALPHA1A/1M/SMAM/S/S/11 - 1 metre cable (RS 124-8662). ALPHA1A/2.5M/SMAM/S/S/11 - 2.5 metre cable (RS 124-8664)
Operating Temperature: -20 to 80°C. Impedance: 50 Ω. Gain (peak): 3.8 dBi . VSWR: 2.0:1 max . Polarisation: Vertical / omnidirectional . Operating Frequencies . Quad Band GSM/GPRS & 2G: 950, 900, 1800, 1900MHz. 3G/UMTS: 2100MHz . WiFi/Bluetooth/ZigBee: 2400 MHz. ISM: 868 MHz, 915 MHz. Dimensions . Length: 104 mm . Width: 10.8 mm . Height: 4 mm
Internal/External = External
Supported Frequency Bands = 1800 (Quad Band GSM/GPRS & 2G) MHz, 1900 (Quad Band GSM/GPRS & 2G) MHz, 2100 (3G/UMTS) MHz, 2400 (WiFi/Bluetooth) MHz, 2400 (ZigBee) MHz, 850 (Quad Band GSM/GPRS & 2G) MHz, 868 (ISM) MHz, 900 (Quad Band GSM/GPRS & 2G) MHz, 915 (ISM) MHz
Connector Type = SMA Male
Includes Lead = Yes
Lead Length = 2.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1248664
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

 - 1248678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 868.0 MHz
View Details
 - 1248687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to 2100.0 MHz
View Details
 - 1248701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 850.0 to 2100.0 MHz
View Details
 - 1248707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to 2100.0 MHz
View Details