Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.92GHz; Antenna Mounting:Adhesive; Gain:5dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertica
Newark, An Avnet Company | |
---|---|
Product Category | Antennas |
Product Number | 61AC2688 |
Product Name | Antenna Type Pulse Electronics |
Primary Frequency Range | 4900.0 to 5920.0 MHz |