L-com, Inc. 2.4/ 5.8 GHz 9 dBi Dual Band Omni Antenna 5pk HG2458-09U-PRO-5PK

Description
Professional Performance The HyperLink HG2458-09U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features All weather operation Fiberglass radome Heavy duty industrial grade design Integral N-Female connector Twin heavy duty steel mounting brackets and u-bolts Application 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications 2.4GHz Wi-Fi applications Point-to-multipoint applications Wireless video systems 5.8 GHz UNII and ISM applications

Suppliers

Company
Product
Description
Supplier Links
2.4/ 5.8 GHz 9 dBi Dual Band Omni Antenna 5pk - HG2458-09U-PRO-5PK - L-com, Inc.
North Andover, MA, United States
2.4/ 5.8 GHz 9 dBi Dual Band Omni Antenna 5pk
HG2458-09U-PRO-5PK
2.4/ 5.8 GHz 9 dBi Dual Band Omni Antenna 5pk HG2458-09U-PRO-5PK
Professional Performance The HyperLink HG2458-09U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features All weather operation Fiberglass radome Heavy duty industrial grade design Integral N-Female connector Twin heavy duty steel mounting brackets and u-bolts Application 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications 2.4GHz Wi-Fi applications Point-to-multipoint applications Wireless video systems 5.8 GHz UNII and ISM applications

Professional Performance
The HyperLink HG2458-09U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired.
Rugged and Weatherproof
The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength.

Features

  • All weather operation
  • Fiberglass radome
  • Heavy duty industrial grade design
  • Integral N-Female connector
  • Twin heavy duty steel mounting brackets and u-bolts

Application

  • 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications
  • 2.4GHz Wi-Fi applications
  • Point-to-multipoint applications
  • Wireless video systems
  • 5.8 GHz UNII and ISM applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-09U-PRO-5PK
Product Name 2.4/ 5.8 GHz 9 dBi Dual Band Omni Antenna 5pk
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
KaStream 5000® MK II: Ka-Broadband Antenna System -  - Smiths Interconnect
Specs
Applications Aerospace or Military; Satellite Communications
View Details
RFID read/write head HF - ANT425 - ifm electronic gmbh
Specs
Applications RFID
Primary Frequency Range 13.6 MHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Antennas - 2195935-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers