Cobham Antennas Systems 1,700 - 1,880 MHz Antenna, OMNI, Single Band SVD2-1800-SMA(M)/841

Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,700 - 1,880 MHz Antenna, OMNI, Single Band - SVD2-1800-SMA(M)/841 - Cobham Antennas Systems
Newmarket, United Kingdom
1,700 - 1,880 MHz Antenna, OMNI, Single Band
SVD2-1800-SMA(M)/841
1,700 - 1,880 MHz Antenna, OMNI, Single Band SVD2-1800-SMA(M)/841
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16.
There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number SVD2-1800-SMA(M)/841
Product Name 1,700 - 1,880 MHz Antenna, OMNI, Single Band
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
GDT-2100: Ku-Band Ground Data Terminal Antenna System -  - Smiths Interconnect
Specs
Applications Aerospace or Military; Telemetry
View Details
RFID UHF antenna - ANT910 - ifm electronic gmbh
ifm electronic gmbh
Specs
Applications RFID
Primary Frequency Range 902.0 to 928.0 MHz
Gain -15 dB
View Details
Antennas - 920-013-001 - TE Connectivity
Specs
Applications Modem or Wireless Network; PMR
Polarization Linear
Primary Frequency Range 380.0 to 870.0 MHz
View Details