Abracon, LLC APAE Passive Patch APAE915R2540ABDB1-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: ISM, LPWA Frequency Range: 915 Bandwidth Range: 2 Length: 25 mm Width: 25 mm Height: 4 mm Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: RFID(USA) Patch Antenna Pin type feed Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAE Passive Patch - APAE915R2540ABDB1-T - Abracon, LLC
Spicewood, TX, United States
APAE Passive Patch
APAE915R2540ABDB1-T
APAE Passive Patch APAE915R2540ABDB1-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: ISM, LPWA Frequency Range: 915 Bandwidth Range: 2 Length: 25 mm Width: 25 mm Height: 4 mm Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: RFID(USA) Patch Antenna Pin type feed Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAE
  • Type: Passive Patch
  • Protocol: ISM, LPWA
  • Frequency Range: 915
  • Bandwidth Range: 2
  • Length: 25 mm
  • Width: 25 mm
  • Height: 4 mm
  • Polarization: RHCP
  • Mounting: Thru-Hole Mount Adhesive tape
  • Features: RFID(USA) Patch Antenna Pin type feed
  • Part Status: Active
Supplier's Site Datasheet
Antennas 915MHz 50Ohm VSWR 1.5:1

Antennas 915MHz 50Ohm VSWR 1.5:1

Supplier's Site Datasheet
RF Antennas - APAE915R2540ABDB1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
915MHz GPS Ceramic Patch RF Antenna 915MHz ~ 929MHz 4.5dBic Pin Adhesive

915MHz GPS Ceramic Patch RF Antenna 915MHz ~ 929MHz 4.5dBic Pin Adhesive

Supplier's Site Datasheet
Geneva, IL, United States
Antenna Unit
APAE915R2540ABD
Antenna Unit APAE915R2540ABD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RFID Antennas - 535-11952-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
535-11952-ND
RFID Antennas 535-11952-ND
915MHz GPS Ceramic Patch RF Antenna 915MHz ~ 929MHz 4.5dBic Pin Adhesive

915MHz GPS Ceramic Patch RF Antenna 915MHz ~ 929MHz 4.5dBic Pin Adhesive

Supplier's Site Datasheet
915Mhz, 25*25*4Mm Rfid(Usa) Patch Antenna / Tray Rohs Compliant Abracon - 47W0976 - Newark, An Avnet Company
Chicago, IL, United States
915Mhz, 25*25*4Mm Rfid(Usa) Patch Antenna / Tray Rohs Compliant Abracon
47W0976
915Mhz, 25*25*4Mm Rfid(Usa) Patch Antenna / Tray Rohs Compliant Abracon 47W0976
915MHZ, 25*25*4MM RFID(USA) PATCH ANTENNA / TRAY ROHS COMPLIANT: YES

915MHZ, 25*25*4MM RFID(USA) PATCH ANTENNA / TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAE915R2540ABDB1-T APAE915R2540ABDB1-T APAE915R2540ABDB1-T APAE915R2540ABD 535-11952-ND 47W0976
Product Name APAE Passive Patch Antennas RF Antennas Antenna Unit RFID Antennas 915Mhz, 25*25*4Mm Rfid(Usa) Patch Antenna / Tray Rohs Compliant Abracon
Applications RFID GPS RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Broadband Dual Polarized Log Periodic Antennas -  - Smiths Interconnect
Specs
Applications Aerospace or Military
Polarization Other; Vertical/ Horizontal/ Right Hand and Left Hand Circular Polarization Available
View Details
RFID UHF antenna - ANT920 - ifm electronic gmbh
ifm electronic gmbh
Specs
Applications RFID
Primary Frequency Range 902.0 to 928.0 MHz
Gain 2.5 dB
View Details
Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers