Abracon, LLC APAK Passive Patch APAKM3513-SGL2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.227GHz, 1.575GHz Length: 35.6 mm Width: 35.6 mm Height: 13.5 mm Gain Display: 1.2 | 3.1 VSWR: 2 Polarization: Circular Mounting: Through-hole Mount Features: GPS L1 + L2 Stacked Patch Antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAK Passive Patch - APAKM3513-SGL2 - Abracon, LLC
Spicewood, TX, United States
APAK Passive Patch
APAKM3513-SGL2
APAK Passive Patch APAKM3513-SGL2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.227GHz, 1.575GHz Length: 35.6 mm Width: 35.6 mm Height: 13.5 mm Gain Display: 1.2 | 3.1 VSWR: 2 Polarization: Circular Mounting: Through-hole Mount Features: GPS L1 + L2 Stacked Patch Antenna Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAK
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1.227GHz, 1.575GHz
  • Length: 35.6 mm
  • Width: 35.6 mm
  • Height: 13.5 mm
  • Gain Display: 1.2 | 3.1
  • VSWR: 2
  • Polarization: Circular
  • Mounting: Through-hole Mount
  • Features: GPS L1 + L2 Stacked Patch Antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - APAKM3513-SGL2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAKM3513-SGL2
RF Antennas APAKM3513-SGL2
1.227GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.227GHz, 1.575GHz 1.2dBi, 3.1dBi Solder Through Hole

1.227GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.227GHz, 1.575GHz 1.2dBi, 3.1dBi Solder Through Hole

Supplier's Site Datasheet
RF Antennas - 535-15207-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-15207-ND
RF Antennas 535-15207-ND
1.227GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.227GHz, 1.575GHz 1.2dBi, 3.1dBi Solder Through Hole

1.227GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.227GHz, 1.575GHz 1.2dBi, 3.1dBi Solder Through Hole

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS L1 and L2

Antennas GPS L1 and L2

Supplier's Site Datasheet
Patch Antenna, 1.57542Ghz, 3.1Dbi Rohs Compliant Abracon - 80AH1535 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542Ghz, 3.1Dbi Rohs Compliant Abracon
80AH1535
Patch Antenna, 1.57542Ghz, 3.1Dbi Rohs Compliant Abracon 80AH1535
PATCH ANTENNA, 1.57542GHZ, 3.1DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.57542GHZ, 3.1DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Quarktwin Technology Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAKM3513-SGL2 APAKM3513-SGL2 535-15207-ND APAKM3513-SGL2 80AH1535
Product Name APAK Passive Patch RF Antennas RF Antennas Antennas Patch Antenna, 1.57542Ghz, 3.1Dbi Rohs Compliant Abracon
Applications GPS GPS GPS; GPS
Polarization Circular
Primary Frequency Range 1227.0 MHz 1227.0 to 1575.0 MHz
Gain 1.2 to 3.1 dB 1.2 to 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RADAR and Communications Active Antenna - AWS-0103 - Anokiwave
Specs
Applications RADAR and Communications Active Antenna
Primary Frequency Range 8500.0 to 10550.0 MHz
Technology Type Silicon Core BFIC, X-Band
View Details
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M - BB-2JW0124Z-C868B - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details