Vooner FloGard LLC Datasheets for Mechanical Vacuum Pumps and Systems

Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more

Product Name Notes
Compact vacuum systems have been designed for those customers who need to couple vane vacuum pumps with pumps for high vacuum.
Diaphragm pumps of “M41 and M71 Series” are completely oil free. They can be used either to create vacuum or pressure.
DRY C – CR P compressors are dry compressors with two claw-shaped rotors which are running with synchronized rotation by means of a pair of gears.
DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process.
Dual stage wet rotary vane vacuum pumps PHV-K Series allow to achieve high vacuum and capacities, easy installation, operation and maintenance.
EM Series includes wet rotary vane vacuum pumps extremely compact and light thanks to their monobloc design.
GMVP 120/030
GMVP 120/050
GMVP 145/050
GMVP 145/080
GMVP 200/055
GMVP 200/065
GMVP 200/085
GMVP 230/090
GMVP 230/120
GMVP 270/110
GMVP 270/155
HWT pumps offer superior performance and quality levels in applications with a high concentration of vapors in suction
Plug & Pump is the new series of compact vacuum systems where pumps, devices, and electrical components are housed in a clean, soundproof case
PVL/EU vacuum pumps offer high performance and quality levels. Their main features are high pumping speed
PVR has developed a range of vacuum pumps meeting the 2014/34 EU standards, certified for category 2 suitable for zone 1 inside/outside and temperature class T3
PVR offers a wide range of central vacuum systems including vessel and either one, two or three vacuum pumps.
PVR offers the possibility of manufacturing customized vacuum systems according to the customers’ needs.
The CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting.
The SCREWVAC Series dry screw vacuum pumps, thanks to the exclusive “hybrid” design of the high efficiency rotors, allow significant energy savings and a low exhaust gas temperature.
The VD Series is formed by dry vane vacuum pumps extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting
Vacuum pumps with inverters offer high performance with low power consumption and are available all over the United States thanks to 60 Hz operation.
Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries.
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically...