Cole-Parmer Lightnin Heavy-Duty Gear Drive Mixer, air, 20-350rpm, 720in-oz, 3/4" x 60" shaft GO-50310-22

Suppliers

Company
Product
Description
Supplier Links
Lightnin Heavy-Duty Gear Drive Mixer, air, 20-350rpm, 720in-oz, 3/4
Vernon Hills, IL, United States
Lightnin Heavy-Duty Gear Drive Mixer, air, 20-350rpm, 720in-oz, 3/4" x 60" shaft
GO-50310-22
Lightnin Heavy-Duty Gear Drive Mixer, air, 20-350rpm, 720in-oz, 3/4" x 60" shaft GO-50310-22
These variable-speed, gear-drive mixers are ideal for mixing your high-viscosity materials or large batches of water-like fluids. All models maintain speeds from 20 to 350 rpm (20:1 ratio) and generate enough torque to mix highly viscous fluids. Gear-drive mixers mount with 20 offset tank clamp (included). Available as either an air-powered or electric mixer. Select from three speed options; 20 to 350 rpm (20:1 ratio), 20 to 280 rpm (14:1 ratio), or fixed speed of 350 or 280 rpm. The 3⁄4-hp mixers generate plenty of torque for your high-viscosity applications. |Air-powered mixers feature needle valve for precise speed control and built-in muffler for quiet operation. We recommend using an air filter/regulator and an air lubricator with all air-powered mixers—order from 'Accessories'. Air-powered mixers operate with air input into the 3⁄8" (10 mm) NPT(F) inlet port on the needle valve. All air motors require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an air flow rate of 30 scfm.|

These variable-speed, gear-drive mixers are ideal for mixing your high-viscosity materials or large batches of water-like fluids. All models maintain speeds from 20 to 350 rpm (20:1 ratio) and generate enough torque to mix highly viscous fluids.
Gear-drive mixers mount with 20<deg> offset tank clamp (included). Available as either an air-powered or electric mixer.
Select from three speed options; 20 to 350 rpm (20:1 ratio), 20 to 280 rpm (14:1 ratio), or fixed speed of 350 or 280 rpm. The 3⁄4-hp mixers generate plenty of torque for your high-viscosity applications. |Air-powered mixers feature needle valve for precise speed control and built-in muffler for quiet operation. We recommend using an air filter/regulator and an air lubricator with all air-powered mixers—order from 'Accessories'.
Air-powered mixers operate with air input into the 3⁄8" (10 mm) NPT(F) inlet port on the needle valve. All air motors require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an air flow rate of 30 scfm.|

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Mixers
Product Number GO-50310-22
Product Name Lightnin Heavy-Duty Gear Drive Mixer, air, 20-350rpm, 720in-oz, 3/4" x 60" shaft
Mixer Type Propellor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Laboratory Stirrer - PCE-MSR 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Variable; Magnetic Drive
User Interface Analog
Media Type Liquids
View Details
Dicon In-Line Dispersing Wet Grinder - 6X3 3600 RPM - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
1 Gallon Laboratory Dual Shaft Mixer - DSM11GXJ-43 - MXD Process
Specs
Features Explosion Proof
Capacity (volumetric) 0.1337 cubic feet (3.79 liters)
Mixer Type Propellor; Dispersion Blade, Anchor
View Details
Ribbon Blender - 42N Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Display Type Digital Numerical Display (optional feature)
View Details