Cole-Parmer Constant-Torque Brushless Mixer; 12 to 1800 rpm, 230 VAC GO-50800-05

Suppliers

Company
Product
Description
Supplier Links
Constant-Torque Brushless Mixer; 12 to 1800 rpm, 230 VAC - GO-50800-05 - Cole-Parmer
Vernon Hills, IL, United States
Constant-Torque Brushless Mixer; 12 to 1800 rpm, 230 VAC
GO-50800-05
Constant-Torque Brushless Mixer; 12 to 1800 rpm, 230 VAC GO-50800-05
• Chuck guard encloses spinning chuck for added safety • Set speed maintained as fluid viscosity changes • Includes tare function to set torque reading at zero The unique, two-speed transmission delivers constant performance under changing condistions. Mixer features a sparkless, brushless DC motor that provides a long, maintenance-free service life. The totally enclosed non-ventilated motor is rated for continuous duty. Overload protection automatically shuts off the mixer if maximum torque is exceeded an LED light signals overload conditions. The through-shaft design lets you easily alter shaft length and propeller depth. Mixers have an aluminum alloy housing.|What's included: calibration certificate, stainless steel chuck and key (accepts up to 3/8'' dia shafts), chuck guard, 5''L x 1/2'' dia mounting rod, and 6-ft cord with three-prong plug.

• Chuck guard encloses spinning chuck for added safety
• Set speed maintained as fluid viscosity changes
• Includes tare function to set torque reading at zero
The unique, two-speed transmission delivers constant performance under changing condistions. Mixer features a sparkless, brushless DC motor that provides a long, maintenance-free service life. The totally enclosed non-ventilated motor is rated for continuous duty. Overload protection automatically shuts off the mixer if maximum torque is exceeded<emdash>an LED light signals overload conditions. The through-shaft design lets you easily alter shaft length and propeller depth. Mixers have an aluminum alloy housing.|<b>What's included:</b> calibration certificate, stainless steel chuck and key (accepts up to 3/8'' dia shafts), chuck guard, 5''L x 1/2'' dia mounting rod, and 6-ft cord with three-prong plug.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Mixers
Product Number GO-50800-05
Product Name Constant-Torque Brushless Mixer; 12 to 1800 rpm, 230 VAC
Motor Speed 12 to 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

1 Gallon Laboratory Dual Shaft Mixer - DSM11GXJ-43 - MXD Process
Specs
Features Explosion Proof
Capacity (volumetric) 0.1337 cubic feet (3.79 liters)
Mixer Type Propellor; Dispersion Blade, Anchor
View Details
Paddle Blender - 42P Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Magnetic Stirrer - 5855599 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Variable; Heating
User Interface Digital
Media Type Liquids
View Details