Cole-Parmer IKA Eurostar 200 Digital P4 Mixer, High-Torque Dual-Range, 230VAC GO-50705-65

Suppliers

Company
Product
Description
Supplier Links
IKA Eurostar 200 Digital P4 Mixer, High-Torque Dual-Range, 230VAC - GO-50705-65 - Cole-Parmer
Vernon Hills, IL, United States
IKA Eurostar 200 Digital P4 Mixer, High-Torque Dual-Range, 230VAC
GO-50705-65
IKA Eurostar 200 Digital P4 Mixer, High-Torque Dual-Range, 230VAC GO-50705-65
• Wireless controller lets you control and monitor all functions remotely • EUROSTAR 200 Control P4 Dual-Range/High-Torq ue Mixer will mix volumes up to 26.4 gallons (100 liters) and viscosities up to 100,000 cps • A high-torque rating and two selectable speed ranges give you the option of high viscosity or high-speed mixing • Ultra-clear, high-contrast LCD controller screen displays all process parameters • Torque trend function measures viscosity changes • Integrated temperature measurement lets you monitor fluid temperature These powerful and advanced mixers handle volumes up to 26.4 gallons (100 liters) and viscosities up to 100,000 cps. Unique features include a removable wireless controller with a multilingual LCD that lets you control and monitor all mixer functions. An integrated torque trend display is provided for the measurement of viscosity changes and a 1000 Pt RTD temperature sensor input lets you monitor and display fluid temperature. Mixers also include RS-232 and USB interfaces to control and document all parameters. |Additional control features include a timer function that allows you to preset run times and an interval function that enables you to program pause/run cycles.|Mixers feature infinitely adjustable stepless speed control. Continuous comparison of shaft speed to desired speed is maintained and variations are adjusted automatically. This guarantees a constant speed even with changes in fluid viscosity.|Quiet, fan-cooled motors feature thermal overload shut-off, and an efficient heat-dissipating design to ensure a long service life. Motor is maintenance-free and rated for continuous duty. Safety circuits ensure automatic cut-off in an anti-stall or overload condition.

• Wireless controller lets you control and monitor all functions remotely
• EUROSTAR 200 Control P4 Dual-Range/High-Torque Mixer will mix volumes up to 26.4 gallons (100 liters) and viscosities up to 100,000 cps
• A high-torque rating and two selectable speed ranges give you the option of high viscosity or high-speed mixing
• Ultra-clear, high-contrast LCD controller screen displays all process parameters
• Torque trend function measures viscosity changes
• Integrated temperature measurement lets you monitor fluid temperature
These powerful and advanced mixers handle volumes up to 26.4 gallons (100 liters) and viscosities up to 100,000 cps. Unique features include a removable wireless controller with a multilingual LCD that lets you control and monitor all mixer functions. An integrated torque trend display is provided for the measurement of viscosity changes and a 1000<ohm> Pt RTD temperature sensor input lets you monitor and display fluid temperature. Mixers also include RS-232 and USB interfaces to control and document all parameters. |Additional control features include a timer function that allows you to preset run times and an interval function that enables you to program pause/run cycles.|Mixers feature infinitely adjustable stepless speed control. Continuous comparison of shaft speed to desired speed is maintained and variations are adjusted automatically. This guarantees a constant speed even with changes in fluid viscosity.|Quiet, fan-cooled motors feature thermal overload shut-off, and an efficient heat-dissipating design to ensure a long service life. Motor is maintenance-free and rated for continuous duty. Safety circuits ensure automatic cut-off in an anti-stall or overload condition.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Mixers
Product Number GO-50705-65
Product Name IKA Eurostar 200 Digital P4 Mixer, High-Torque Dual-Range, 230VAC
Viscosity Range 100000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Laboratory Stirrer - PCE-MSR 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Variable; Magnetic Drive
User Interface Analog
Media Type Liquids
View Details
Laboratory High Shear Mixer - HSM-100LCI-T - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Variable
User Interface Digital
View Details
1 Gallon Laboratory Dual Shaft Mixer - DSM11GSS-21 - MXD Process
Specs
Viscosity Range 1.50E7 cps
Capacity (volumetric) 0.1337 cubic feet (3.79 liters)
Mixer Type Propellor; Dispersion Blade, Anchor
View Details