PCE Instruments / PCE Americas Inc. Sound Level Meter PCE-MSV 30

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meter - PCE-MSV 30 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, USA
Sound Level Meter
PCE-MSV 30
Sound Level Meter PCE-MSV 30
Portable sound camera and sound pressure meter for visual sound level measurement In loud environments, it is often difficult to pinpoint the source of a sound. The easy-to-operate PCE-MSV 30 sound level meter visualizes sound in real time, creating a visual road map to a sound’s source. Also referred to as a noise meter, sound pressure meter, portable sound camera or sound level camera, the PCE-MSV 30 sound level meter can be used in various stages of machine and equipment design, manufacture and operation, from engineering research and development (R&D) to preventative maintenance and beyond. Recorded images and videos can be transferred via a WLAN from the PCE-MSV 30 sound level meter to a computer for further analysis. When using the included sound measuring microphone, the PCE-MSV 30 also can be used as a general sound level meter without visualization. The PCE-MSV 30 sound level meter offers a frequency filter in 7 frequencies compared to the PCE-MSV 10. Thus, the sound level can be monitored in the bar graph. The sound level meter PCE-MSV 30 also has a threshold level measurement. Here, a limit value can be set in the settings and the measuring device records a sound image when the limit value is exceeded.

Portable sound camera and sound pressure meter for visual sound level measurement

In loud environments, it is often difficult to pinpoint the source of a sound. The easy-to-operate PCE-MSV 30 sound level meter visualizes sound in real time, creating a visual road map to a sound’s source. Also referred to as a noise meter, sound pressure meter, portable sound camera or sound level camera, the PCE-MSV 30 sound level meter can be used in various stages of machine and equipment design, manufacture and operation, from engineering research and development (R&D) to preventative maintenance and beyond.

Recorded images and videos can be transferred via a WLAN from the PCE-MSV 30 sound level meter to a computer for further analysis. When using the included sound measuring microphone, the PCE-MSV 30 also can be used as a general sound level meter without visualization.

The PCE-MSV 30 sound level meter offers a frequency filter in 7 frequencies compared to the PCE-MSV 10. Thus, the sound level can be monitored in the bar graph. The sound level meter PCE-MSV 30 also has a threshold level measurement. Here, a limit value can be set in the settings and the measuring device records a sound image when the limit value is exceeded.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number PCE-MSV 30
Product Name Sound Level Meter
Meter Style Sound Level Meter
Frequency Response 20 to 20000 Hz
Level Range 30 to 130 dB re 20µPa
Unlock Full Specs
to access all available technical data

Similar Products

Noise Meter / Sound Meter incl. ISO Calibration Certificate - 5851363 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details
Class 2 Data-Logging Condition Monitoring Noise Meter Kit - 5847027 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 1000 Hz
Level Range 25 to 136 dB re 20µPa
View Details
Sound Level Meter incl. ISO-Calibration Certificate - 5852141 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Sound Level Meter / Noise Level Meter - 5851049 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details