Audiowell Electronics (Guangdong) Co., Ltd. Datasheets for Ultrasonic Transducers

Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications.
Ultrasonic Transducers: Learn more

Product Name Notes
Open-type sensors are classified into 3 types: transmitter, reciever. It features wide measuring range and strong anti-interference ability. Open type sensors are mainly used in car alarm devices, distance measuring...
The High Frequency Ultrasonic Transducer generates 300 KHz high-frequency ultrasonic wave and transmits it to the air through special coupling material, which is very useful in short-range precision detection. Features:...
The ultrasonic assembled sensor is an assembled ultrasonic sensor module, which consists of sensor, silicone ring, plastic housing and cable. It can be connected directly with the signal processing module,...
The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic...