Audiowell Electronics (Guangdong) Co., Ltd. Datasheets for Opacity Sensors and Instruments
Opacity sensors and instruments measure the amount of light transmitted through a sample.
Opacity Sensors and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Dust sensor is a kind of photoelectric sensor, which detect the concentration of dust in the air by the reflection of light. It can effectively detect and monitor PM 2.5... | |
| DW0002 is the second generation of dust sensors for detecting particulate matter in air based on light scattering. The sensor incorporates two stable source modules, and each sensor is rigorously... | |
| The Laser Dust Sensor is used to measure the concentration of suspended particles in the air with different sizes (including PM2 5). It uses a laser diode as the light... |