Glas-Col, LLC Combo Mantle 100D RJ50224

Suppliers

Company
Product
Description
Supplier Links
Combo Mantle - 100D RJ50224 - Glas-Col, LLC
Terre Haute, IN, USA
Combo Mantle
100D RJ50224
Combo Mantle 100D RJ50224
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col's combination mantles have always been the mantles of choice for repetitive extracting, refluxing, and distilling procedures in labs of the food, textile fiber, water and waste-water, petroleum, and many other industries. Glas-Col's latest version offers safety and convenience never before available in a multi-place heating mantle. Each six-place Combo is furnished with six spring-type glassware clamps, and each three-place unit contains three. The clamps hold glassware from 1-5/8" - 2" in diameter. The clamps attach to one of the horizontal support rods. Two Series RL control choices are available: percentage timer or proportional voltage. The percentage-timer version pulses full-line voltage to each heating position according to the dial setting. The proportional-voltage version supplies a constant, steady-state voltage to each position. The six-place controls are actually two units that can be mounted together or separately. The cord-connected controls allow placement at a convenient location for the operator.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col's combination mantles have always been the mantles of choice for repetitive extracting, refluxing, and distilling procedures in labs of the food, textile fiber, water and waste-water, petroleum, and many other industries. Glas-Col's latest version offers safety and convenience never before available in a multi-place heating mantle. Each six-place Combo is furnished with six spring-type glassware clamps, and each three-place unit contains three. The clamps hold glassware from 1-5/8" - 2" in diameter. The clamps attach to one of the horizontal support rods. Two Series RL control choices are available: percentage timer or proportional voltage. The percentage-timer version pulses full-line voltage to each heating position according to the dial setting. The proportional-voltage version supplies a constant, steady-state voltage to each position. The six-place controls are actually two units that can be mounted together or separately. The cord-connected controls allow placement at a convenient location for the operator.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100D RJ50224
Product Name Combo Mantle
Configuration Mantle and Controller
Electrical Specs 240 V, 6' Multi-Connect, 4' 3-Wire Power
Flask 500 ml (30.51 cubic inches)
Temperature Range ? to 343 C (? to 650 F)
Unlock Full Specs
to access all available technical data

Similar Products

HeatingTop - 100A MO1073 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 500 ml (30.51 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Separatory Funnel Mantle - 100A O867 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
View Details