Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col's combination mantles have always been the mantles of choice for repetitive extracting, refluxing, and distilling procedures in labs of the food, textile fiber, water and waste-water, petroleum, and many other industries. Glas-Col's latest version offers safety and convenience never before available in a multi-place heating mantle. Each six-place Combo is furnished with six spring-type glassware clamps, and each three-place unit contains three. The clamps hold glassware from 1-5/8" - 2" in diameter. The clamps attach to one of the horizontal support rods. Two Series RL control choices are available: percentage timer or proportional voltage. The percentage-timer version pulses full-line voltage to each heating position according to the dial setting. The proportional-voltage
Glas-Col, LLC | |
---|---|
Product Category | Heating Mantles |
Product Number | 100D RX50024 |
Product Name | Combo Mantle |
Configuration | Mantle and Controller |
Electrical Specs | 240 V, 6' Multi-Connect, 4' 3-Wire Power |
Flask | 500 ml (30.51 cubic inches) |
Temperature Range | ? to 400 C (? to 752 F) |