Designed For Enthusiasts!
Corsair Professional Series power supplies are design for enthusiasts and gamers who demand high performance, high efficiency, the flexibility of modular cables, and unflinching reliability. Designed and engineered using cutting-edge technology, each Corsair Professional Series power supply is built to the highest quality standards, and delivers the features and performance that technology enthusiast’s demand.
Corsair Professional Series power supplies are built using Industrial Grade electrical components, ensuring the stable, clean and reliable voltages that are essential for high-end gaming PCs and workstations. Professional Series PSUs are rigorously tested at 100% load and an ambient temperature of 50°C, guaranteeing stability and reliability even in the most demanding, multi-core, multi-graphics card systems.
The Corsair Professional Series HX1050 PSU utilizes advanced DC-to-DC circuitry, and exceeds the requirement for 80 PLUS® Silver certification standards, for up to 88% energy-efficiency. This reduces wasted energy, reducing energy bills, and lowers the amount of excess heat generated, allowing the cooling fan to spin more slowly and quietly. Corsair Professional Series power supplies are built using Industrial Grade electrical components, ensuring the stable, clean and reliable voltages that are essential for high-end gaming PCs and workstations.
Corsair Professional Series power supplies boast an innovative semi-modular cabling configuration that uses low-profile, flat modular cables, which reduce air friction to help maximize airflow through the computer chassis. The modular design also simplifies installation as it allows unprecedented flexibility in utilizing only those cables which are needed.
The Corsair Professional Series is backed by an industry-leading 7-year warranty and comprehensive customer support.
Corsair Professional Series HX1050 Features
The Corsair Professional Series HX 1050 power supply has been designed using advanced technology, including premium-quality capacitors rated at 105°C, to offer enthusiast-grade performance and best-in-class price/performance.
87.5 Amp Single +12V Rail
The HX1050 ideal for gaming and enthusiast PCs with the latest CPUs and multiple graphics cards, thanks to the dedicated 87.5 Amp single +12V rail, and 6 x PCI-E graphics connectors. The immensely powerful single +12V rail also simplifies installation, as you don’t ha
Corsair Memory | |
---|---|
Product Category | DC Power Supplies |
Product Number | CMPSU-1050HX |
Product Name | Professional Series™ HX1050 — 80 PLUS® |
Type | Computer Power Supply |