Ideal Industries, Inc. Fiber Optic Power Meter 33-928

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Power Meter - 33-928 - Ideal Industries, Inc.
Sycamore, IL, USA
Fiber Optic Power Meter
33-928
Fiber Optic Power Meter 33-928
850/1300/1310/1490/1 550 NANOMETER WAVELENGTH +/- 5 PERCENT ACCURACY LED DISPLAY TYPE CE APPROVAL LAN, CABLING SYSTEM APPLICATION FC, UNIVERSAL CONNECTOR TYPE -10 TO 60 DEG C OPERATING TEMPERATURE 0.01 RESOLUTION (3) AAA ALKALINE BATTERY TYPE -60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE FIBERMASTER[R] BRAND CONNECTOR SIZE 2.5 MM OPERATING TIME 360 HR
  • 850/1300/1310/1490/1550 NANOMETER WAVELENGTH
  • +/- 5 PERCENT ACCURACY
  • LED DISPLAY TYPE
  • CE APPROVAL
  • LAN, CABLING SYSTEM APPLICATION
  • FC, UNIVERSAL CONNECTOR TYPE
  • -10 TO 60 DEG C OPERATING TEMPERATURE
  • 0.01 RESOLUTION
  • (3) AAA ALKALINE BATTERY TYPE
  • -60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
  • INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE
  • FIBERMASTER[R] BRAND
  • CONNECTOR SIZE 2.5 MM
  • OPERATING TIME 360 HR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Fiber Optic Power Meters
Product Number 33-928
Product Name Fiber Optic Power Meter
Connector Type FC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Loss Test Unit - 523B-15-HP - Greenlee Textron, Inc.
Specs
Test Equipment Fiber Optic Fault Locator; Optical Loss Test Unit
Wavelength Range 1550 nm (15500 Å)
Power Range -7 dBm
View Details
Fiber Optic Power Meter - OPM-3034C - M2 Optics, Inc.
Specs
Test Equipment Type Hand Held
Cable Type Single-mode / Multimode
Connector Type FC (optional feature); SC (optional feature); ST (optional feature)
View Details
Wide Dynamic Range Optical Power Monitor - OPM400 - Artifex Engineering
Specs
Test Equipment Type Bench Top
Connector Type BNC & DB25
Wavelength Range 200 to 2100 nm (2000 to 21000 Å)
View Details