• Microprocessor allows for precise control of speed and temperature throughout entire range
• Hot Surface Warning safety symbol illuminates when top plate is hot and remains lit until top plate cools below 50<deg>C
• Cast-Aluminum base has molded contours to divert liquid spills away from internal components
• Instant ON feature starts stirring at 50 RPM to prevent splashing
These stirring hotplates are designed for applications that require precise accuracy and repeatability. Units feature an updated safety system including a hot surface warning system and over temperature protection. Separate heat and stir displays show actual and set point temperature and stir speed allowing repeatable accurate results. Units include a temperature probe kit which contains a 6†PTFE coated stainless steel probe, 18†support rod, and probe clamp. Timer will shut off heating, stirring or both and sound an audible alarm to alert user. |Over temperature protection system cuts off power to unit in overheat condition protecting both user and sample.
Cole-Parmer | |
---|---|
Product Category | Hot Plates |
Product Number | GO-03407-40 |
Product Name | StableTemp Digital Ceramic Stirring Hot Plate, 7" x 7", 120 VAC |
Heater Type | Ceramic |