ELASTOSIL® N2010 is a self-leveling, one-component silicone sealant, which cures at room temperature under the influence of moisture.
Special features
Application
General-purpose potting and coating grade for technical applications.
Wacker Chemical Corp. | |
---|---|
Product Category | Industrial Sealants |
Product Number | ELASTOSIL® N2010 |
Product Name | Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics |
Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
Type / Form | Liquid |
Substrate Compatibility | Metal; Plastic |
Chemical System | Silicone; Elastomeric |
Features | Encapsulant, Potting Compound; Leveling Filling |