FIBERED MASTIC TYPE
BLACK COLOR
UL, ASTM 4586, ASTM D2822, SS-C-153 APPLICABLE STANDARD
ROOFING, WATERPROOFING APPLICATION
CAN CONTAINER TYPE
1 GALLON CONTAINER CAPACITY
PHYSICAL STATE LIQUID
BOILING POINT 300 DEG F
FLASH POINT 106 DEG F
PACKAGING QUANTITY 4 PER CARTON
RKM MODEL
FIBERED MASTIC TYPE
BLACK COLOR
UL, ASTM 4586, ASTM D2822, SS-C-153 APPLICABLE STANDARD
FIBERED MASTIC TYPE
BLACK COLOR
UL, ASTM 4586, ASTM D2822, SS-C-153 APPLICABLE STANDARD
ROOFING, WATERPROOFING APPLICATION
CAN CONTAINER TYPE
1 GALLON CONTAINER CAPACITY
PHYSICAL STATE LIQUID
BOILING POINT 300 DEG F
FLASH POINT 106 DEG F
PACKAGING QUANTITY 4 PER CARTON
RKM MODEL
FIBERED MASTIC TYPE
BLACK COLOR
UL, ASTM 4586, ASTM D2822, SS-C-153 APPLICABLE STANDARD