Primer for use with most AST-LOCK™/AST-SEAL™ anaerobic compounds: AST-LOCK™ PRIMER T is Heptane Based and fast acting. Lasts up to 7 days on part life.
Viscosity: 3 Cps
Flash Point: 0ºF
Color: Green
P/N: 39008
Anti-Seize Technology | |
---|---|
Product Category | Industrial Sealants |
Product Number | 39008 |
Product Name | Primer T (Heptane Base) Green - 8 oz |
Cure / Technology | Anaerobic; Single Component |