30MM EMERGENCY-STOP
SWITCH, EMERGENCY STOP, 2NC/2NO, 250VAC; Contact Configuration:4PST-2
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Emergency Stop Switches | Emergency Stop Switches |
Product Number | XN | 75M3626 |
Product Name | Emergency Stop (E-Stop) Switches | Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec |
Reset/Release Operation | Twist to Reset | |
Operating Temperature | -13 to 140 F (-25 to 60 C) | |
Maximum Current Rating | 5 amps | 5 amps |