Yellow/Black plastic enclosure. Twist to release operator. DIN rail in base of enclosure for contact block mounting
Mounting Type = Panel Mount
Reset Method = Twist to Reset
Normal State Configuration = 2NC
IP Rating = IP65, IP66
Push Button Actuation = Turn Release
Head Style = Mushroom
Illuminated = No
Head Diameter = 40mm
Push Button Material = Plastic
Series = 800F
RS Components, Ltd. | |
---|---|
Product Category | Emergency Stop Switches |
Product Number | 6273563 |
Reset/Release Operation | Twist to Reset |