This Idec XW series Emergency Stop switches safe break action ensures all NC contact are open if the contact block is separated. A unique feature that these 22mm mounting hole E-Stop switches have is that either a push-turn or push-pull reset method can be used to reset the switches. These switches are available with up to 4NC contact configuration and have a new smooth button option that resists dirt build up.
IP65. UL recognized, c-UL approved, EN compliant
Mounting Type = Panel Mount
Reset Method = Twist to Reset
Normal State Configuration = 2NC
Cutout Diameter = 22mm
IP Rating = IP65
Head Style = Round
Illuminated = No
Head Diameter = 40mm
Push Button Material = Plastic
Length = 38.6mm
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Emergency Stop Switches | Emergency Stop Switches |
Product Number | 8337054 | 19X1287 |
Product Name | Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec | |
Reset/Release Operation | Twist to Reset | |
Actuation Type | Pushbutton | Pushbutton |
Normally Closed Contacts | 2 # |