AI Diffuse Axial LED Illuminators are ideal for inspecting highly reflective optics. LED intensity can be varied through the in line potentiometer. The illuminators feature vibration free performance and can be easily mounted via M6 threaded holes. The 1" and 2" models feature high brightness LEDs. Note: 24V power supply (#66-855) is required for use.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.
Edmund Optics Inc. | |
---|---|
Product Category | Illuminators |
Product Number | NT66-804 |
Product Name | 4" LED Diffuse Axial Illuminator, 660nm |
Illumination Type | Axial |
Light Source | Light Emitting Diode |
Active Area Length | 7.01 inch (178 mm) |