Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is mounted on an all-angle swivel at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord.
Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to transformer.
Base measures 3-1/2" in diameter by 4" high and weighs approximately 4 lbs.
Edmund Optics Inc. | |
---|---|
Product Category | Illuminators |
Product Number | NT52-183 |
Product Name | Table-Top Base Illuminator Single Lamp, 110V |