ANVS, Inc. Datasheets for Thermal Imagers

Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more

Product Name Notes
Built from aluminum alloy, up to 6 hour battery life, 1000m detection range
Detection range of up to 1,000m, includes a rechargeable battery
Features digital zoom and black hot or white hot polarity switch
Purely designed for military tasks, can withstand harsh environments
Viewer comes with soft case and IR filter, 30° field of view