The 288 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9208 insulated spade lug terminal with the diameter of the spade measuring at 0.25 in (6.35 mm). These test leads are made with 22 AWG PVC wire.
E-Z-HOOK, a division of Tektest, Inc. | |
---|---|
Product Category | Electrical Test Probes |
Product Number | 288 |
Product Name | Alligator Clip to 0.25″ Spade Lug, 22 AWG PVC Test Lead |
Probe Type | Voltage |