Hamilton Company offers a calibration service for precision syringes and Digital Syringes. A Certificate of Calibration is provided with the product and the procedure is performed with an unbroken chain of calibrations traceable to N.I.S.T.
Calibrated precision syringes are available only at the time of purchase. To order a calibrated syringe, add the prefix "CAL" to the beginning of the syringe's part number. For example, to order a calibrated 701N, 10 μL syringe (part number 80300), request part number CAL80300.
Hamilton Company | |
---|---|
Product Category | Syringes and Needles |
Product Number | CAL80900 |
Product Name | Calibrated Syringe |
Configuration | Needle and Syringe |
Injection Method | Manual |
Needle Configuration | Fixed |
Needle Material | 304 Stainless Steel |
Features | Reusable; Interchangeable Plunger; Interchangeable Barrel |