Legrand Rotary Dimmer 91003W

Description
Rotary Dimmer 3wire 1000watt Push / Push With Heat Sink Single FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.

Suppliers

Company
Product
Description
Supplier Links
Rotary Dimmer - 91003W - Legrand
West Hartford, CT, USA
Rotary Dimmer
91003W
Rotary Dimmer 91003W
Rotary Dimmer 3wire 1000watt Push / Push With Heat Sink Single FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.

Rotary Dimmer 3wire 1000watt Push / Push With Heat Sink Single

FEATURES

  • Full range rotary dimming.
  • Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level.
  • Ground lead provided on all models.
  • New attractive knob design.
  • Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations.
  • All models fit standard toggle wall plate.
  • All dimmers on this page may be ganged without de-rating.
  • RFI protected.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 91003W
Product Name Rotary Dimmer
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

 - 7869011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 24 VDC; 36V dc, 12V dc
Number of lamps 4
View Details
Tower and Obstruction Lighting Controls - FA165-2 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details
RS4KIT: LED 4-Channel Radio Trigger Kit - 690575 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details