Cri-Tech, Inc. Testing and Analysis

Description
Whether we are in the midst of a complicated development project, or doing routine quality production verification, Cri-Tech's lab is well equipped to produce sample materials and perform industry standard testing. In addition, it is directly connected to a SQL database with 100% batch testing Cri-Tech In-House Capabilities Durometer Tensile Properties Tear Strength Specific Gravity Compression Set Air Aging Test Tube Aging Fluid Immersion HT(High Temperature)/LT(Low Temperature) Chamber Color Matching LT(Low Temperature): Brittleness LT : TR-10 COF Testing Viscosity (Mooney) Rheometer (ODR/MDR/RPA) Flow Mold Mixing and Sample Prep. -214 & -325 O-Rings Compression Stress Relaxation Additional Parent Company Capabilities DSC (Differential Scanning Calorimeter) Low Temp TGA (Thermal Gravimetric Analysis) IR (Infrared Spectroscopy) Elevated Temperature Fuel Aging SEM (Scanning Electron Microscopy) GPC (Gel Permeation Chromatography) Gas Permeation Others
Request a Quote
Description
Whether we are in the midst of a complicated development project, or doing routine quality production verification, Cri-Tech's lab is well equipped to produce sample materials and perform industry standard testing. In addition, it is directly connected to a SQL database with 100% batch testing Cri-Tech In-House Capabilities Durometer Tensile Properties Tear Strength Specific Gravity Compression Set Air Aging Test Tube Aging Fluid Immersion HT(High Temperature)/LT(Low Temperature) Chamber Color Matching LT(Low Temperature): Brittleness LT : TR-10 COF Testing Viscosity (Mooney) Rheometer (ODR/MDR/RPA) Flow Mold Mixing and Sample Prep. -214 & -325 O-Rings Compression Stress Relaxation Additional Parent Company Capabilities DSC (Differential Scanning Calorimeter) Low Temp TGA (Thermal Gravimetric Analysis) IR (Infrared Spectroscopy) Elevated Temperature Fuel Aging SEM (Scanning Electron Microscopy) GPC (Gel Permeation Chromatography) Gas Permeation Others
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Testing and Analysis -  - Cri-Tech, Inc.
Hanover, MA, USA
Testing and Analysis
Testing and Analysis
Whether we are in the midst of a complicated development project, or doing routine quality production verification, Cri-Tech's lab is well equipped to produce sample materials and perform industry standard testing. In addition, it is directly connected to a SQL database with 100% batch testing Cri-Tech In-House Capabilities Durometer Tensile Properties Tear Strength Specific Gravity Compression Set Air Aging Test Tube Aging Fluid Immersion HT(High Temperature)/LT(Low Temperature) Chamber Color Matching LT(Low Temperature): Brittleness LT : TR-10 COF Testing Viscosity (Mooney) Rheometer (ODR/MDR/RPA) Flow Mold Mixing and Sample Prep. -214 & -325 O-Rings Compression Stress Relaxation Additional Parent Company Capabilities DSC (Differential Scanning Calorimeter) Low Temp TGA (Thermal Gravimetric Analysis) IR (Infrared Spectroscopy) Elevated Temperature Fuel Aging SEM (Scanning Electron Microscopy) GPC (Gel Permeation Chromatography) Gas Permeation Others

Whether we are in the midst of a complicated development project, or doing routine quality production verification, Cri-Tech's lab is well equipped to produce sample materials and perform industry standard testing. In addition, it is directly connected to a SQL database with 100% batch testing

Cri-Tech In-House Capabilities

  • Durometer
  • Tensile Properties
  • Tear Strength
  • Specific Gravity
  • Compression Set
  • Air Aging
  • Test Tube Aging
  • Fluid Immersion
  • HT(High Temperature)/LT(Low Temperature) Chamber
  • Color Matching
  • LT(Low Temperature): Brittleness
  • LT : TR-10
  • COF Testing
  • Viscosity (Mooney)
  • Rheometer (ODR/MDR/RPA)
  • Flow Mold
  • Mixing and Sample Prep.
  • -214 & -325 O-Rings
  • Compression Stress Relaxation

Additional Parent Company Capabilities

  • DSC (Differential Scanning Calorimeter)
  • Low Temp
  • TGA (Thermal Gravimetric Analysis)
  • IR (Infrared Spectroscopy)
  • Elevated Temperature Fuel Aging
  • SEM (Scanning Electron Microscopy)
  • GPC (Gel Permeation Chromatography)
  • Gas Permeation
  • Others
Supplier's Site

Technical Specifications

  Cri-Tech, Inc.
Product Category Material Testing Services
Product Name Testing and Analysis
Company Information Founded in 1977, Cri-Tech continues to be the leader in formulating and compounding high performance Fluoromaterials (elastomers, plastics and blends) through leveraging the complete range of specialty materials and additives (including nanotubes and graphene). Customer-focused, formulation development & problem-solving capability. Dedicated, responsive, fully staffed technical team.
Unlock Full Specs
to access all available technical data