The SABRE Remote Control System is designed for the rugged industrial environment with enclosures rated at IP68. Each of the four outputs on the SABRE remote control system can be set to operate in a timed, momentary or latching mode.
No of channels (buttons): 1 to 8. Carrier frequency: 869.5MHz ISM Band. RF Power Output: +20dBm. Modulation: FM. Range: up to 4000m (line-of-sight). Transmitter power supply: 4 x AAA battery. Receiver power supply: 12/24Vac/dc or 230Vac. Receiver outputs: 4 x relays rated 6A @ 230Vac. Transmitter dimensions: 154 x 85 x 48mm. Receiver dimensions: 112 x 42 x 130mm. Enclosure rating: IP68. One touch âeasy-learnâ process. Operating temperature range: -10 to +50°C. Applications: Wireless lighting control, Remote outdoor switching, Industrial control, Conveyors, Plant equipment. RS Product Codes. 793-4430 SABRE-S4L Remote control kit. 793-4474 SABRE-T1 Rugged transmitter, 1-button. 793-4483 SABRE-T3 Rugged transmitter, 3-button. 793-4486 SABRE-T4 Rugged transmitter, 4-button. 793-4480 SABRE-T8 Rugged transmitter, 8-button. 793-4442 ELITE-RXL Rugged receiver, 4-channel
Type = Transmitter
Frequency = 869.5MHz
Modulation = FM
Number of Channels = 1
Nominal Supply Voltage = 6V
Dimensions = 154 x 85 x 48mm
Depth = 85mm
Height = 48mm
Width = 154mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Remote Controls |
Product Number | 7934474 |
Radio Technology | Transmitter |