Provides 3 N/O safety relay outputs plus 1 N/C volt free signalling output. 4 solid state output signals, duplicating the signalling of the LEDs mounted on the front of the module. Monitoring of start button or automatic starting. 24Vdc option incorporated for each supply voltage version. Compact 45mm housing. Can be used to monitor type 4 safety light curtains with semi-conductor outputs according to EN61496-1
Supply Voltage = 230 V ac
Number of Channels = 2
Auxiliary Contacts = 1
Function = Light Beam/Curtain, Safety Mat/Edge, Safety Switch/Interlock
Safety Category ISO 13849-1 = 4
SIL IEC 61508 = 3
PL ISO 13849-1 = E
Safety Contacts = 3
Range = Preventa
Reset Method = Automatic, Manual
Safety Relays SAFETY RELAY 300V 5A PREVENTA
SAFETY RELAY 300V 5A PREVENTA
RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Safety Relays | Safety Relays | Electromechanical Relays |
Product Number | 4225180 | XPSAK371144 | 64M3426 |
Product Name | Safety Relays | Safety Relay 300V 5A Preventa Schneider Electric |