Smartscan 1000+ Series light curtains incorporate 2 fail-safe, electronic output switches. If there is a requirement for relay output switching a multifunction safety unit is required. The multifunction units not only provide relay output switching but also offer the customer a choice of control features as follows:
Supply Voltage = 24 V dc
Number of Channels = 2
Function = Light Beam/Curtain
Safety Category ISO 13849-1 = 4
SIL IEC 61508 = 3
PL ISO 13849-1 = E
Safety Contacts = 2
Reset Method = Automatic
Depth = 60mm
Width = 70mm
RS Components, Ltd. | |
---|---|
Product Category | Safety Relays |
Product Number | 3822055 |