Instrument Technology, Inc. Datasheets for Fiberscopes
Fiberscopes are flexible borescopes that use fiber optic technology, an eyepiece at one end, and a lens at the other to inspect bores and cavities. They house fiber optic bundles in a flexible tube that allows users to change the viewing angle or navigate curved paths.
Fiberscopes: Learn more
| Product Name | Notes |
|---|---|
| Model 177805 includes the ability to articulate (or bend) the distal tip of a fiberscope by rotating the control knob located on the body of the fiberscope. Articulating fiberscopes offer... | |
| Designed with non-conductive probe jackets to enhance safety in EOD/IED investigations, these flexible articulating fiberscopes deliver clear, bight images from access points as small as 4mm. Five (5) available diameters... | |
| Designed with non-conductive probe jackets to enhance user safety in EOD/IED investigations, the Series 174700 Semi-Flexible Fiberscopesdeliver high resolution images from access points as small as 2mm. Available in... | |
| ITI's Series 174800 scopes offer a smaller diameter, high resolution solution to an operator's surveillance needs. Available in 2mm, 3mm, and 4mm diameters, these scopes provide many viewing options. Model... | |
| Series 127000 Fiberscopes are not only the best looking but our dedication to quality insures that they are also: The best packaged industrial fiberscopes The best in adaptability The best... | |
| The Model 173110 Under Door Scope slides under doors in less than a quarter of an inch space. The whole room from the floor up may be observed with a... |