Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive.
Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel.
Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
co-ax valves inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | VMK-H 25 |
Product Name | High Pressure Valve - Coaxial |
Valve Type | Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve |
Primary Material | Stainless Steel; Steel |
Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical |
Valve Size | 0.98 inch (25.00 mm) |
Maximum Pressure | 0.00 to 3000.00 psi (0.0 to 2111 m H2O) |
PVC and PP