Zurn Industries LLC 34-P1550XL-125 - Pressure Relief Valve

Datasheet

Suppliers

Company
Product
Description
Supplier Links
34-P1550XL-125 - Pressure Relief Valve -  - Zurn Industries LLC
Milwaukee, WI, United States
34-P1550XL-125 - Pressure Relief Valve
34-P1550XL-125 - Pressure Relief Valve
The Zurn Wilkins P1550XL Pressure Relief Valve is installed on cold water service lines to protect against excessive pressure buildup. These devices are for pressure only and should be used in conjunction with other temperature limiting devices. To view all options, see the Specification Sheet Features And Benefits 3/4" Pressure Relief Valve, set to 125 psi Fixed setting pressure relief valve Suitable for thermal expansion relief Also suitable for static relief, low capacity pump relief, passive solar, thermal expansion relief and other similar uses in commercial and industrial applications. Male NPT inlet, female NPT outlet Male NPT inlet, female NPT outlet

The Zurn Wilkins P1550XL Pressure Relief Valve is installed on cold water service lines to protect against excessive pressure buildup. These devices are for pressure only and should be used in conjunction with other temperature limiting devices.

To view all options, see the Specification Sheet

Features And Benefits

  • 3/4" Pressure Relief Valve, set to 125 psi
  • Fixed setting pressure relief valve
  • Suitable for thermal expansion relief
  • Also suitable for static relief, low capacity pump relief, passive solar, thermal expansion relief and other similar uses in commercial and industrial applications.
  • Male NPT inlet, female NPT outlet
  • Male NPT inlet, female NPT outlet
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name 34-P1550XL-125 - Pressure Relief Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Reduced Port L-ported Brass Ball Valve - 365N-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
C700 - Float/Level Control Valve - C701 - PILOT OPERATED FLOAT VALVE - Flomatic Valves
Specs
Valve Type Control Valve; Float; Angle
Valve Size 1.25 to 36.00 inch (31.75 to 914.40 mm)
Actuation Mechanical; Pilot
View Details
APCO Clean Water Air Release Valves (ARV) -  - DeZURIK, Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Steel; Bronze, ductile iron, carbon steel, 316 stainless steel
Media Air
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details
Gate Valves -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Valve Type Gate
Media Water; Salt Water; Chemical
View Details