XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or high temperature metal seats.
The new 800 ISO valves offer an ISO 5211 actuator interface with an extended neck to allow for pipe insulation, a smooth uninterrupted retainer and closed bottom for improved safety and leak prevention.
XOMOX (A Crane Co. Company) | |
---|---|
Product Category | Industrial Valves |
Product Number | 48" 8xx Wafer/Lug-150/285 Fire Tested |
Product Name | Butterfly Valves |
Valve Type | Butterfly |
Primary Material | Stainless Steel (optional feature); Steel (optional feature) |
Media | Water; Steam; Air; Chemical |
Valve Size | 48.00 inch (1219.20 mm) |
Number of Ports | 2 |