As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved.
Saunders offers a full range of diaphragm selections engineered to meet the exacting demands of our industrial customers. All grades of rubber and PTFE have been developed to suit individual customer requirements and are proven, even in the most arduous environments.
All Saunders diaphragms are made from high quality materials and are manufactured in-house to strict quality standards. This is borne out by the fact that all diaphragms are fully traceable in accordance with EN10204 3.1. This gives our customers the assurance of consistent, reliable and repeatable quality resulting in consistent, reliable and repeatable process performance.
To assist in the selection of the best diaphragm materials please use the Saunders material selection program or alternatively, please feel free to contact our customer service group, who will be happy to assist you with the best recommendation for your application
As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved.
Saunders offers a full range of diaphragm selections engineered to meet the exacting demands of our industrial customers. All grades of rubber and PTFE have been developed to suit individual customer requirements and are proven, even in the most arduous environments.
All Saunders diaphragms are made from high quality materials and are manufactured in-house to strict quality standards. This is borne out by the fact that all diaphragms are fully traceable in accordance with EN10204 3.1. This gives our customers the assurance of consistent, reliable and repeatable quality resulting in consistent, reliable and repeatable process performance.
To assist in the selection of the best diaphragm materials please use the Saunders material selection program or alternatively, please feel free to contact our customer service group, who will be happy to assist you with the best recommendation for your application
As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved.
Saunders offers a full range of diaphragm selections engineered to meet the exacting demands of our industrial customers. All grades of rubber and PTFE have been developed to suit individual customer requirements and are proven, even in the most arduous environments.
All Saunders diaphragms are made from high quality materials and are manufactured in-house to strict quality standards. This is borne out by the fact that all diaphragms are fully traceable in accordance with EN10204 3.1. This gives our customers the assurance of consistent, reliable and repeatable quality resulting in consistent, reliable and repeatable process performance.
To assist in the selection of the best diaphragm materials please use the Saunders material selection program or alternatively, please feel free to contact our customer service group, who will be happy to assist you with the best recommendation for your application
XOMOX (A Crane Co. Company) | XOMOX (A Crane Co. Company) | |
---|---|---|
Product Category | Industrial Valves | Industrial Valves |
Product Number | 015-24 | 015-24 |
Product Name | Saunders Diaphragm Valve Type A | Saunders K Type Diaphragm Valves |
Valve Type | Diaphragm | Diaphragm |
Primary Material | Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature); Rubber (optional feature); Rubber, Butyl, Hypalon, ETFE, PFA | Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Rubber (optional feature); Hard Rubber, Neoprene, Butyl, Hypalon |
Media | Chemical | Chemical |
Valve Size | 0.50 inch (12.70 mm) | 0.50 inch (12.70 mm) |
Purad® PVDF, PolyPure® PPn & PP-Pure® Pigmented PP