The 402 and 403 Series Internally Pilot-Operated Pressure Regulating Valves are used for pressure reduction on steam mains and other process equipment. Pilot-operated regulators will maintain a constant and accurate downstream pressure regardless of fluctuations in supply pressure or usage. These regulators can be supplied with an internal sensing option eliminating the external sensing line.
Watson McDaniel Company | |
---|---|
Product Category | Industrial Valves |
Product Number | 1" 402 Series 100-200 |
Product Name | Pilot-Operated Pressure Regulating Valve |
Primary Material | Ductile Iron |
Media | Steam; Air |
Valve Size | 1.00 inch (25.40 mm) |
Number of Ports | 2 |