The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454°F. It is available in normally closed and normally open configurations. The direct acting design is less prone to hang-up during the operation and the floating seal has self-wiping action for tight shut-off. The SV91 series has all welded joints eliminating external leakage. Along with the standard construction, Valcor offers a high flow design and a design made specifically for LCO2.
Applications
The SV91 series is a rugged construction suitable for a variety of cryogenic applications, such as the following:
· Food processing/freezing
· Backup system for biologic freezers
· Environmental chambers
· Dewar transfer
· Gas chromatography
· Fogging machines
· Cryogenic surgery equipment
Features
· Self-wiping floating seal design for cryogenic fluids to -454°F
· Direct acting design with no minimum operating pressure
· All welded construction eliminates external leakage
· Special constructions for high flow and LCO2
· Pressure rating up to 1200 PSI
· Straight thru flow path yields high flow with less turbulence
· Mountable in any position
Valcor Engineering Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | SV91 Series |
Product Name | Cryogenic 2-Way Direct Acting Solenoid Valves |
Valve Type | Control Valve; Cryogenic; Solenoid |
Primary Material | Stainless Steel |
Media | Water (optional feature); Gas (optional feature); Air (optional feature) |
Valve Size | 0.38 to 0.75 inch (9.52 to 19.05 mm) |
Maximum Pressure | 1200.00 psi (845 m H2O) |