The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control is required.
All AV series rotary timing valves are of disk configuration made of hard coat anodized aluminum with standard timing accuracy within 1-2 degrees.
Scott Rotary Seals | |
---|---|
Product Category | Industrial Valves |
Product Number | AV-402-4 |
Product Name | AV 4 Station Rotary Timing Valve |
Valve Type | Spool; Rotary Timing Valve |
Primary Material | Aluminum |
Media | Gas; Vacuum; Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) |