The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required.
All WH series rotary timing valves are of cylindrical configuration with standard timing accuracy within 1-2 degrees.
Scott Rotary Seals | |
---|---|
Product Category | Industrial Valves |
Product Number | WH-2308 |
Product Name | WH 8 Station Rotary Timing Valve |
Valve Type | Spool; Rotary Timing Valve |
Primary Material | Steel |
Media | Hydraulic |
Valve Size | 0.25 inch (6.35 mm) |